100W Con Voltage+Con Current LED Driver
1.77A 27 ~ 54V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 634296 | 1866-2317-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Output Voltage | 54 volts | 27 to 54 volts |
| Output Power | 100 watts | |
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant |