Mean Well USA, Inc. AC DC Converters HEP-480-36A

Description
Enclosed AC DC Converters 1 Output 36V 13.3A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 13.3A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-2282-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-2282-ND
AC DC Converters 1866-2282-ND
Enclosed AC DC Converters 1 Output 36V 13.3A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Enclosed AC DC Converters 1 Output 36V 13.3A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 13.3A; Power Supply Approvals Mean Well - 44AC5242 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 13.3A; Power Supply Approvals Mean Well
44AC5242
Power Supply, Ac-Dc, 36V, 13.3A; Power Supply Approvals Mean Well 44AC5242
POWER SUPPLY, AC-DC, 36V, 13.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:478.8W; Output Voltage - Output 1:36V; Output Current - Output 1:13.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 13.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:478.8W; Output Voltage - Output 1:36V; Output Current - Output 1:13.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-2282-ND 44AC5242
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 13.3A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -55 to 65 C (-67 to 149 F)
AC Input Voltage 90.0 to 305.0 volts
DC Input Voltage 127.0 to 431.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details