Mean Well USA, Inc. AC DC Converters HEP-320-36A

Description
Enclosed AC DC Converters 1 Output 36V 8.9A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 8.9A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-2278-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-2278-ND
AC DC Converters 1866-2278-ND
Enclosed AC DC Converters 1 Output 36V 8.9A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Enclosed AC DC Converters 1 Output 36V 8.9A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 8.9A; No. Of Outputs Mean Well - 44AC5238 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 8.9A; No. Of Outputs Mean Well
44AC5238
Power Supply, Ac-Dc, 36V, 8.9A; No. Of Outputs Mean Well 44AC5238
POWER SUPPLY, AC-DC, 36V, 8.9A; No. of Outputs:1Outputs; Output Power Max:320.4W; Output Voltage - Output 1:36V; Output Current - Output 1:8.9A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 8.9A; No. of Outputs:1Outputs; Output Power Max:320.4W; Output Voltage - Output 1:36V; Output Current - Output 1:8.9A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-2278-ND 44AC5238
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 8.9A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -55 to 70 C (-67 to 158 F)
AC Input Voltage 90.0 to 305.0 volts
DC Input Voltage 127.0 to 431.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details