Mean Well USA, Inc. AC DC Converters HEP-100-54A

Description
Enclosed AC DC Converters 1 Output 54V 1.77A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 54V 1.77A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-2257-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-2257-ND
AC DC Converters 1866-2257-ND
Enclosed AC DC Converters 1 Output 54V 1.77A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Enclosed AC DC Converters 1 Output 54V 1.77A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 54V, 1.77A; Power Supply Approvals Mean Well - 44AC5216 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 54V, 1.77A; Power Supply Approvals Mean Well
44AC5216
Power Supply, Ac-Dc, 54V, 1.77A; Power Supply Approvals Mean Well 44AC5216
POWER SUPPLY, AC-DC, 54V, 1.77A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:95.58W; Output Voltage - Output 1:54V; Output Current - Output 1:1.77A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 54V, 1.77A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:95.58W; Output Voltage - Output 1:54V; Output Current - Output 1:1.77A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-2257-ND 44AC5216
Product Name AC DC Converters Power Supply, Ac-Dc, 54V, 1.77A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -55 to 70 C (-67 to 158 F)
AC Input Voltage 90.0 to 305.0 volts
DC Input Voltage 127.0 to 431.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details