Mean Well USA, Inc. LED Drivers HBG-160-60A

Description
2.6A 36 ~ 60V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
2.6A 36 ~ 60V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1866-2187-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1866-2187-ND
LED Drivers 1866-2187-ND
2.6A 36 ~ 60V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output

2.6A 36 ~ 60V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Led Driv, Constant Current/volt, 156W; Power Supply Approvals Mean Well - 78AC4517 - Newark, An Avnet Company
Chicago, IL, United States
Led Driv, Constant Current/volt, 156W; Power Supply Approvals Mean Well
78AC4517
Led Driv, Constant Current/volt, 156W; Power Supply Approvals Mean Well 78AC4517
LED DRIV, CONSTANT CURRENT/VOLT, 156W; Power Supply Approvals:-; Output Power Max:156W; Output Voltage Max:60V; Output Current:2.6A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

LED DRIV, CONSTANT CURRENT/VOLT, 156W; Power Supply Approvals:-; Output Power Max:156W; Output Voltage Max:60V; Output Current:2.6A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 1866-2187-ND 78AC4517
Product Name LED Drivers Led Driv, Constant Current/volt, 156W; Power Supply Approvals Mean Well
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 36 to 60 volts 60 volts
Output Current 2600 milliamps 2600 milliamps
Efficiency 93.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80605KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
Linear LED Driver IC - BCR420U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 10 to 150 milliamps
Output Power 1 watts
View Details
2 suppliers
1.2A LED Driver IC - 137-SKY81290-11-563LFR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Drivers - 1727-8465-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
5 suppliers