Mean Well USA, Inc. AC/DC Adapters GST25A05-P1J

Description
MEAN WELL GST25A05-P1J AC/DC Adapter
Request a Quote Datasheet
Description
MEAN WELL GST25A05-P1J AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 1176126 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
1176126
AC/DC Adapters 1176126
MEAN WELL GST25A05-P1J AC/DC Adapter

MEAN WELL GST25A05-P1J AC/DC Adapter

Supplier's Site
AC DC Desktop, Wall Power Adapters - 1866-2087-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-2087-ND
AC DC Desktop, Wall Power Adapters 1866-2087-ND
5V 20W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

5V 20W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 5V, 4A, No. Of Outputs-1 Output, Output Power Max-20W, Output Voltage Output 1-5V, Output Current Output 1-4A, Output Voltage Output 2--, Output Current Output 2--, Output C... - 44AC5143 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5V, 4A, No. Of Outputs-1 Output, Output Power Max-20W, Output Voltage Output 1-5V, Output Current Output 1-4A, Output Voltage Output 2--, Output Current Output 2--, Output C...
44AC5143
Adaptor, Ac-Dc, 5V, 4A, No. Of Outputs-1 Output, Output Power Max-20W, Output Voltage Output 1-5V, Output Current Output 1-4A, Output Voltage Output 2--, Output Current Output 2--, Output C... 44AC5143
ADAPTOR, AC-DC, 5V, 4A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-20W, OUTPUT VOLTAGE - OUTPUT 1-5V, OUTPUT CURRENT - OUTPUT 1-4A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT CONNECTOR-BARREL PLUG CENTER POSITIVEROHS COMPLIANT: YES

ADAPTOR, AC-DC, 5V, 4A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-20W, OUTPUT VOLTAGE - OUTPUT 1-5V, OUTPUT CURRENT - OUTPUT 1-4A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT CONNECTOR-BARREL PLUG CENTER POSITIVEROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1176126 1866-2087-ND 44AC5143
Product Name AC/DC Adapters AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 5V, 4A, No. Of Outputs-1 Output, Output Power Max-20W, Output Voltage Output 1-5V, Output Current Output 1-4A, Output Voltage Output 2--, Output Current Output 2--, Output C...
Type AC / DC Adapter 1 DC Power Supply
Operating Temperature 70 C (158 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant
DC Output Current 4 amps 4 amps
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details