Mean Well USA, Inc. AC DC Desktop, Wall Power Adapters GST120A24-P1M

Description
24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1866-2040-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-2040-ND
AC DC Desktop, Wall Power Adapters 1866-2040-ND
24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
AC/DC Adapters - 2837427 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
2837427
AC/DC Adapters 2837427
MEAN WELL GST120A24-P1M AC/DC Adapter

MEAN WELL GST120A24-P1M AC/DC Adapter

Supplier's Site
Adapter, Ac-Dc, 24V, 5A; Power Supply Approvals Mean Well - 44AC5112 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 5A; Power Supply Approvals Mean Well
44AC5112
Adapter, Ac-Dc, 24V, 5A; Power Supply Approvals Mean Well 44AC5112
ADAPTER, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:- RoHS Compliant: Yes

ADAPTER, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-2040-ND 2837427 44AC5112
Product Name AC DC Desktop, Wall Power Adapters AC/DC Adapters Adapter, Ac-Dc, 24V, 5A; Power Supply Approvals Mean Well
Type 1 AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details