Mean Well USA, Inc. AC DC Desktop, Wall Power Adapters GSM220B20-R7B

Description
20V 220W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
20V 220W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1866-1953-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-1953-ND
AC DC Desktop, Wall Power Adapters 1866-1953-ND
20V 220W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

20V 220W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 20V, 11A; No. Of Outputs Mean Well - 44AC5047 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 20V, 11A; No. Of Outputs Mean Well
44AC5047
Adaptor, Medical, Ac-Dc, 20V, 11A; No. Of Outputs Mean Well 44AC5047
ADAPTOR, MEDICAL, AC-DC, 20V, 11A; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:20V; Output Current - Output 1:11A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 20V, 11A; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:20V; Output Current - Output 1:11A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-1953-ND 44AC5047
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 20V, 11A; No. Of Outputs Mean Well
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Output Voltage 20.0 volts
DC Output Voltage 20.0 volts 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details