Mean Well USA, Inc. AC/DC Adapters GEM40I15-P1J

Description
MEAN WELL GEM40I15-P1J AC/DC Adapter
Request a Quote Datasheet
Description
MEAN WELL GEM40I15-P1J AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 1235014 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
1235014
AC/DC Adapters 1235014
MEAN WELL GEM40I15-P1J AC/DC Adapter

MEAN WELL GEM40I15-P1J AC/DC Adapter

Supplier's Site
AC DC Desktop, Wall Power Adapters - 1866-1821-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-1821-ND
AC DC Desktop, Wall Power Adapters 1866-1821-ND
15V 40W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

15V 40W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 15V, 2.66A; No. Of Outputs Mean Well - 44AC4972 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 15V, 2.66A; No. Of Outputs Mean Well
44AC4972
Adaptor, Ac-Dc, Medical, 15V, 2.66A; No. Of Outputs Mean Well 44AC4972
ADAPTOR, AC-DC, MEDICAL, 15V, 2.66A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.66A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 15V, 2.66A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.66A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1235014 1866-1821-ND 44AC4972
Product Name AC/DC Adapters AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 15V, 2.66A; No. Of Outputs Mean Well
Type AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 70 C (158 F) -25 to 70 C (-13 to 158 F)
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227794 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details