Mean Well USA, Inc. AC DC Desktop, Wall Power Adapters GEM12I05-USB

Description
5V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
5V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - GEM12I05-USB-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
GEM12I05-USB-ND
AC DC Desktop, Wall Power Adapters GEM12I05-USB-ND
5V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

5V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 5V, 2.4A, No. Of Outputs-1 Output, Output Power Max-12W, Output Voltage Output 1-5V, Output Current Output 1-2.4A, Output Voltage Output 2--, Output Current Output ... - 44AC4946 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 5V, 2.4A, No. Of Outputs-1 Output, Output Power Max-12W, Output Voltage Output 1-5V, Output Current Output 1-2.4A, Output Voltage Output 2--, Output Current Output ...
44AC4946
Adaptor, Ac-Dc, Medical, 5V, 2.4A, No. Of Outputs-1 Output, Output Power Max-12W, Output Voltage Output 1-5V, Output Current Output 1-2.4A, Output Voltage Output 2--, Output Current Output ... 44AC4946
ADAPTOR, AC-DC, MEDICAL, 5V, 2.4A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-12W, OUTPUT VOLTAGE - OUTPUT 1-5V, OUTPUT CURRENT - OUTPUT 1-2.4A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT CONNECTOR-USB, OUTPUT ROHS COMPLIANT: YES

ADAPTOR, AC-DC, MEDICAL, 5V, 2.4A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-12W, OUTPUT VOLTAGE - OUTPUT 1-5V, OUTPUT CURRENT - OUTPUT 1-2.4A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT CONNECTOR-USB, OUTPUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number GEM12I05-USB-ND 44AC4946
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 5V, 2.4A, No. Of Outputs-1 Output, Output Power Max-12W, Output Voltage Output 1-5V, Output Current Output 1-2.4A, Output Voltage Output 2--, Output Current Output ...
Type Medical Power Supply; 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details