Mean Well USA, Inc. AC DC Desktop, Wall Power Adapters GE40I09-P1J

Description
9V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
9V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1866-GE40I09-P1J-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-GE40I09-P1J-ND
AC DC Desktop, Wall Power Adapters 1866-GE40I09-P1J-ND
9V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

9V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 9V, 3.3A Rohs Compliant Mean Well - 66AH5880 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 9V, 3.3A Rohs Compliant Mean Well
66AH5880
Adapter, Ac-Dc, 9V, 3.3A Rohs Compliant Mean Well 66AH5880
ADAPTER, AC-DC, 9V, 3.3A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 9V, 3.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-GE40I09-P1J-ND 66AH5880
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 9V, 3.3A Rohs Compliant Mean Well
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details