Enclosed AC DC Converters 1 Output 48V 8.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1408125 | 1866-5174-ND |
| Product Name | Switching Power Supplies | AC DC Converters |
| Form Factor | Board Mount | |
| Operating Temperature | -30 C (-22 F) | -30 to 60 C (-22 to 140 F) |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 48.0 volts | |
| Number of Outputs | 1 # |