Mean Well USA, Inc. AC DC Converters EPS-65S-15

Description
Open Frame AC DC Converters 1 Output 15V 4.34A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 4.34A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1734-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1734-ND
AC DC Converters 1866-1734-ND
Open Frame AC DC Converters 1 Output 15V 4.34A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 4.34A 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1034700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1034700
Switching Power Supplies 1034700
MEAN WELL EPS-65S-15

MEAN WELL EPS-65S-15

Supplier's Site
Power Supply, Ac-Dc, 15V, 4.34A; Power Supply Approvals Mean Well - 44AC4751 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 4.34A; Power Supply Approvals Mean Well
44AC4751
Power Supply, Ac-Dc, 15V, 4.34A; Power Supply Approvals Mean Well 44AC4751
POWER SUPPLY, AC-DC, 15V, 4.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65.1W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:15V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 4.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65.1W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1734-ND 1034700 44AC4751
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 15V, 4.34A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers