Mean Well USA, Inc. Switching Power Supplies EPS-45S-12

Description
MEAN WELL EPS-45S-12
Request a Quote Datasheet
Description
MEAN WELL EPS-45S-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1034692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1034692
Switching Power Supplies 1034692
MEAN WELL EPS-45S-12

MEAN WELL EPS-45S-12

Supplier's Site
AC DC Converters - 1866-1710-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1710-ND
AC DC Converters 1866-1710-ND
Open Frame AC DC Converters 1 Output 12V 3.8A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 3.8A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 3.8A; Power Supply Approvals Mean Well - 44AC4742 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3.8A; Power Supply Approvals Mean Well
44AC4742
Power Supply, Ac-Dc, 12V, 3.8A; Power Supply Approvals Mean Well 44AC4742
POWER SUPPLY, AC-DC, 12V, 3.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):45.6W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):45.6W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1034692 1866-1710-ND 44AC4742
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 3.8A; Power Supply Approvals Mean Well
Operating Temperature -30 C (-22 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details