Open Frame AC DC Converters 1 Output 5V 8A 90 ~ 264 VAC, 127 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 5V, 8A, 40W ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-1707-ND | 7647035 | 13AJ5828 |
| Product Name | AC DC Converters | Switching Power Supplies | Power Supply, Ac-Dc, 5V, 8A, 40W Rohs Compliant Mean Well |
| Type | AC/DC Converter; 1 | DC Power Supply | |
| Form Factor | Open Frame | ||
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 C (-22 F) | |
| AC Input Voltage | 90.0 to 264.0 volts |