Mean Well USA, Inc. AC DC Converters EPP-500-18

Description
Open Frame AC DC Converters 1 Output 18V 17.8A 80 ~ 264 VAC, 113 ~ 370 VDC Input
Request a Quote
Description
Open Frame AC DC Converters 1 Output 18V 17.8A 80 ~ 264 VAC, 113 ~ 370 VDC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mean Well EPP-500-18 is an AC-DC power supply designed to deliver a nominal output voltage of 18V and a maximum output current of 17.8A, providing a total output power of 500W. It features a high efficiency rating of up to 94% and operates within an input voltage range of 80 to 264VAC. The power supply includes multiple protection features such as overload, overvoltage, and overtemperature protection, ensuring reliable operation in various conditions. The unit is compliant with RoHS standards and has a compact open-frame design, measuring 127mm x 76.2mm x 40mm. It is suitable for a wide range of applications, including industrial and commercial use, and is designed to operate in environments with temperatures ranging from -30°C to +70°C. The EPP-500-18 also includes a 5V standby output and a 12V fan supply, enhancing its versatility for different system requirements.

Datasheet Summary
Powered by GS/AI

The Mean Well EPP-500-18 is an AC-DC power supply designed to deliver a nominal output voltage of 18V and a maximum output current of 17.8A, providing a total output power of 500W. It features a high efficiency rating of up to 94% and operates within an input voltage range of 80 to 264VAC. The power supply includes multiple protection features such as overload, overvoltage, and overtemperature protection, ensuring reliable operation in various conditions. The unit is compliant with RoHS standards and has a compact open-frame design, measuring 127mm x 76.2mm x 40mm. It is suitable for a wide range of applications, including industrial and commercial use, and is designed to operate in environments with temperatures ranging from -30°C to +70°C. The EPP-500-18 also includes a 5V standby output and a 12V fan supply, enhancing its versatility for different system requirements.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - EPP-500-18-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
EPP-500-18-ND
AC DC Converters EPP-500-18-ND
Open Frame AC DC Converters 1 Output 18V 17.8A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 18V 17.8A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 18V, 17.8A Rohs Compliant Mean Well - 66AH5767 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 17.8A Rohs Compliant Mean Well
66AH5767
Power Supply, Ac-Dc, 18V, 17.8A Rohs Compliant Mean Well 66AH5767
POWER SUPPLY, AC-DC, 18V, 17.8A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 18V, 17.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number EPP-500-18-ND 66AH5767
Product Name AC DC Converters Power Supply, Ac-Dc, 18V, 17.8A Rohs Compliant Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

20W Slimline Single Phase  Single Output Power Supplies - PS-S2012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
80 PLUS Bronze PS/2 700W ATX Power Supply (FSP) - PS8-700ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details