Mean Well USA, Inc. AC DC Converters EPP-400-27

Description
Open Frame AC DC Converters 1 Output 27V 9.3A 80 ~ 264 VAC, 113 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 27V 9.3A 80 ~ 264 VAC, 113 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1659-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1659-ND
AC DC Converters 1866-1659-ND
Open Frame AC DC Converters 1 Output 27V 9.3A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 27V 9.3A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1244650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1244650
Switching Power Supplies 1244650
MEAN WELL EPP-400-27

MEAN WELL EPP-400-27

Supplier's Site
Power Supply, Ac-Dc, 27V, 9.3A; No. Of Outputs Mean Well - 44AC4735 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 27V, 9.3A; No. Of Outputs Mean Well
44AC4735
Power Supply, Ac-Dc, 27V, 9.3A; No. Of Outputs Mean Well 44AC4735
POWER SUPPLY, AC-DC, 27V, 9.3A; No. of Outputs:1 Output; Power Rating (Covection Cooling):250W; Power Rating (Forced Cooling):400W @ 25CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 27V, 9.3A; No. of Outputs:1 Output; Power Rating (Covection Cooling):250W; Power Rating (Forced Cooling):400W @ 25CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1659-ND 1244650 44AC4735
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 27V, 9.3A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Wall Mount
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers