Mean Well USA, Inc. AC DC Converters EPP-300-27

Description
Open Frame AC DC Converters 1 Output 27V 7.4A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 27V 7.4A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1653-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1653-ND
AC DC Converters 1866-1653-ND
Open Frame AC DC Converters 1 Output 27V 7.4A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 27V 7.4A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 27V, 7.4A; Power Supply Approvals Mean Well - 44AC4730 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 27V, 7.4A; Power Supply Approvals Mean Well
44AC4730
Power Supply, Ac-Dc, 27V, 7.4A; Power Supply Approvals Mean Well 44AC4730
POWER SUPPLY, AC-DC, 27V, 7.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 20.5CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 27V, 7.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):300W @ 20.5CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-1653-ND 44AC4730
Product Name AC DC Converters Power Supply, Ac-Dc, 27V, 7.4A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details