Open Frame AC DC Converters 1 Output 48V 2.1A 90 ~ 264 VAC, 127 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 48V, 2.1A; No. of Outputs:1 Output; Power Rating (Covection Cooling):100W; Power Rating (Forced Cooling):150W @ 20CFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-1644-ND | 44AC4721 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 48V, 2.1A; No. Of Outputs Mean Well |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Open Frame | |
| Features | Power Factor Correction | |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |