3.72A 54V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
144~200W ConVoltage+ConCurren
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1866-ELG-200-54DA-3Y-ND | 534669 |
| Product Name | LED Drivers | LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |
| Output Voltage | 54 volts | 54 volts |
| Output Current | 3720 milliamps | |
| Efficiency | 93 % |