Dimmable LED Driver IP65 42V 2.28A 96W
2.28A 21 ~ 42V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1034332 | 1866-1454-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Number of Channels | 1 # | |
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) |