Mean Well USA, Inc. Industrial, DIN Rail Power Supplies DR-120-24

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1866-1004-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-1004-ND
Industrial, DIN Rail Power Supplies 1866-1004-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
POWER SUPPLY, AC-DC, DIN RAIL, 120W, 24V, 5A - 70069749 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, DIN RAIL, 120W, 24V, 5A
70069749
POWER SUPPLY, AC-DC, DIN RAIL, 120W, 24V, 5A 70069749
Features: Universal AC Input AC Input Selectable by Switch (DR-120) Built-In Active PFC Function, PF>0.95 Built-In Passive PFC Function Compliance to EN61000-3-2 (480 W Models) Protections: Short Circuit, Overload, Over Voltage, Over Temperature Cooling by Free Air Convection Can be Installed on DIN Rail TS35, 7.5, or 15 UL 508 Listed 100% Full Load Burn-In Test LED Indicator for Power ON 3-Year Factory Warranty

Features:

  • Universal AC Input
  • AC Input Selectable by Switch (DR-120)
  • Built-In Active PFC Function, PF>0.95
  • Built-In Passive PFC Function Compliance to EN61000-3-2 (480 W Models)
  • Protections: Short Circuit, Overload, Over Voltage, Over Temperature
  • Cooling by Free Air Convection
  • Can be Installed on DIN Rail TS35, 7.5, or 15
  • UL 508 Listed
  • 100% Full Load Burn-In Test
  • LED Indicator for Power ON
  • 3-Year Factory Warranty
Supplier's Site
Power Supply - 8640995 - Radwell International
Willingboro, NJ, United States
Power Supply
8640995
Power Supply 8640995
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, DR-120 SERIES, INDUSTRIAL, AC-DC, OUTPUT: 24 VDC / 5 AMP / 120 W, INPUT: 88-132/176-264 VAC, ENCLOSED, METAL CASE, DIN RAIL MOUNT, REPLACED BY NDR-120-24. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, DR-120 SERIES, INDUSTRIAL, AC-DC, OUTPUT: 24 VDC / 5 AMP / 120 W, INPUT: 88-132/176-264 VAC, ENCLOSED, METAL CASE, DIN RAIL MOUNT, REPLACED BY NDR-120-24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
MEAN WELL Power Supplies DR-120-24

MEAN WELL Power Supplies DR-120-24

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-1004-ND 70069749 8640995
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY, AC-DC, DIN RAIL, 120W, 24V, 5A Power Supply Power Supply
Type 1 DC Power Supply
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 88.0 to 264.0 volts 88.0 to 264.0 volts
DC Input Voltage 248.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Switch Select Single Output with PFC Function Supplies - PSP-480S48 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details