DC/DC DIN RAIL SUPPLY 5V 30W
DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-5056-ND | 01AH7069 |
| Product Name | Industrial, DIN Rail Power Supplies | Dc-Dc Converter, 5V, 6A; Power Supply Approvals Mean Well |
| Type | 1 | DC-DC Converter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 6 amps | 6 amps |
| DC Input Voltage | 18.0 to 75.0 volts |