Mean Well USA, Inc. Industrial, DIN Rail Power Supplies DDR-15G-5

Description
DC/DC DIN RAIL SUPPLY 5V 15W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 5V 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1866-5043-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-5043-ND
Industrial, DIN Rail Power Supplies 1866-5043-ND
DC/DC DIN RAIL SUPPLY 5V 15W

DC/DC DIN RAIL SUPPLY 5V 15W

Buy Now Datasheet
Dc-Dc Converter, 5V, 3A; No. Of Outputs Mean Well - 01AH7051 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A; No. Of Outputs Mean Well
01AH7051
Dc-Dc Converter, 5V, 3A; No. Of Outputs Mean Well 01AH7051
DC-DC CONVERTER, 5V, 3A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 3A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-5043-ND 01AH7051
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 5V, 3A; No. Of Outputs Mean Well
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details