Mean Well USA, Inc. AC DC Converters ADD-55A

Description
Enclosed AC DC Converters 3 Output 13.8V 5V 13.4V 2.5A, 3A, 230mA 88 ~ 264 VAC, 124 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 13.8V 5V 13.4V 2.5A, 3A, 230mA 88 ~ 264 VAC, 124 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1107-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1107-ND
AC DC Converters 1866-1107-ND
Enclosed AC DC Converters 3 Output 13.8V 5V 13.4V 2.5A, 3A, 230mA 88 ~ 264 VAC, 124 ~ 370 VDC Input

Enclosed AC DC Converters 3 Output 13.8V 5V 13.4V 2.5A, 3A, 230mA 88 ~ 264 VAC, 124 ~ 370 VDC Input

Buy Now Datasheet
POWER SUPPLY, AC-DC ENCLOSED PCB, 52.58W, 2.5A 13.8V, 3A 5VOUT W/CHARGER - 70069655 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC ENCLOSED PCB, 52.58W, 2.5A 13.8V, 3A 5VOUT W/CHARGER
70069655
POWER SUPPLY, AC-DC ENCLOSED PCB, 52.58W, 2.5A 13.8V, 3A 5VOUT W/CHARGER 70069655
Features: Universal AC Input/Full Range Protections: Short Circuit, Overload, Over Voltage Short Circuit, Overload, and Over-Voltage Protection Included On All Models Battery Low Protections (Except ADS Series) Cooling by Free Air Convection DC Alarm Signal (Optional) Fixed Switching Frequency at 45 kHz Approvals: UL, CUL, TüV, CB, CE 100% Full Load Burn-In Test 2-Year Factory Warranty

Features:

  • Universal AC Input/Full Range
  • Protections: Short Circuit, Overload, Over Voltage
  • Short Circuit, Overload, and Over-Voltage Protection Included On All Models
  • Battery Low Protections (Except ADS Series)
  • Cooling by Free Air Convection
  • DC Alarm Signal (Optional)
  • Fixed Switching Frequency at 45 kHz
  • Approvals: UL, CUL, TÜV, CB, CE
  • 100% Full Load Burn-In Test
  • 2-Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1866-1107-ND 70069655
Product Name AC DC Converters POWER SUPPLY, AC-DC ENCLOSED PCB, 52.58W, 2.5A 13.8V, 3A 5VOUT W/CHARGER
Type 1 DC Power Supply
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input Voltage 88.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details