McWong International, Inc. Fluorescent Ballast EB-232IS-U_923

Description
Pacific Ballast® Fluorescent: Reliable, Sustainable, and Efficient: Under our flagship Pacific Ballast® trademark, McWong's extensive portfolio of fluorescent ballasts has serviced the lighting industry for over two decades. Pacific Ballast® are designed to meet or exceed all ANSI, UL and industry regulatory requirements while ensuring cost effectiveness. Manufactured under unwavering quality standards, Pacific Ballast® are backed by one of the best warranties in the industry. Electronic Fluorescent Ballasts: Pacific brand electronic fluorescent ballasts are manufactured with the highest quality components and workmanship. Pacific has a comprehensive line of T5 and NEMA Premium designation T8 ballasts which are also CEE Qualified. Combined with our Energy Star® compliant ballasts we deliver an unparalleled sustainable solution for a green future. Magnetic Fluorescent Ballasts: Pacific brand magnetic fluorescent ballasts are a time-proven robust workhorse suitable for operation under the toughest lighting environments. Pacific magnetic fluorescent ballasts are also suitable in applications where radio interference of electronic ballast becomes problematic. Sign Ballasts: Employing high grade silicon steel cores with uniformly tight coil windings, Pacific brand sign ballasts are designed to provide reliable operation under extreme conditions, including -20ºF starting. Six models form the core of the product line for operation of all common lamp quantity and length combinations. Quality designs with rugged construction make Pacific brand sign ballasts ideal for outdoor sign applications where cold starting and lumen maintenance are critical.
Description
Pacific Ballast® Fluorescent: Reliable, Sustainable, and Efficient: Under our flagship Pacific Ballast® trademark, McWong's extensive portfolio of fluorescent ballasts has serviced the lighting industry for over two decades. Pacific Ballast® are designed to meet or exceed all ANSI, UL and industry regulatory requirements while ensuring cost effectiveness. Manufactured under unwavering quality standards, Pacific Ballast® are backed by one of the best warranties in the industry. Electronic Fluorescent Ballasts: Pacific brand electronic fluorescent ballasts are manufactured with the highest quality components and workmanship. Pacific has a comprehensive line of T5 and NEMA Premium designation T8 ballasts which are also CEE Qualified. Combined with our Energy Star® compliant ballasts we deliver an unparalleled sustainable solution for a green future. Magnetic Fluorescent Ballasts: Pacific brand magnetic fluorescent ballasts are a time-proven robust workhorse suitable for operation under the toughest lighting environments. Pacific magnetic fluorescent ballasts are also suitable in applications where radio interference of electronic ballast becomes problematic. Sign Ballasts: Employing high grade silicon steel cores with uniformly tight coil windings, Pacific brand sign ballasts are designed to provide reliable operation under extreme conditions, including -20ºF starting. Six models form the core of the product line for operation of all common lamp quantity and length combinations. Quality designs with rugged construction make Pacific brand sign ballasts ideal for outdoor sign applications where cold starting and lumen maintenance are critical.

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Ballast - EB-232IS-U_923 - McWong International, Inc.
West Sacramento, CA, USA
Fluorescent Ballast
EB-232IS-U_923
Fluorescent Ballast EB-232IS-U_923
Pacific Ballast® Fluorescent: Reliable, Sustainable, and Efficient: Under our flagship Pacific Ballast® trademark, McWong's extensive portfolio of fluorescent ballasts has serviced the lighting industry for over two decades. Pacific Ballast® are designed to meet or exceed all ANSI, UL and industry regulatory requirements while ensuring cost effectiveness. Manufactured under unwavering quality standards, Pacific Ballast® are backed by one of the best warranties in the industry. Electronic Fluorescent Ballasts: Pacific brand electronic fluorescent ballasts are manufactured with the highest quality components and workmanship. Pacific has a comprehensive line of T5 and NEMA Premium designation T8 ballasts which are also CEE Qualified. Combined with our Energy Star® compliant ballasts we deliver an unparalleled sustainable solution for a green future. Magnetic Fluorescent Ballasts: Pacific brand magnetic fluorescent ballasts are a time-proven robust workhorse suitable for operation under the toughest lighting environments. Pacific magnetic fluorescent ballasts are also suitable in applications where radio interference of electronic ballast becomes problematic. Sign Ballasts: Employing high grade silicon steel cores with uniformly tight coil windings, Pacific brand sign ballasts are designed to provide reliable operation under extreme conditions, including -20ºF starting. Six models form the core of the product line for operation of all common lamp quantity and length combinations. Quality designs with rugged construction make Pacific brand sign ballasts ideal for outdoor sign applications where cold starting and lumen maintenance are critical.

Pacific Ballast® Fluorescent: Reliable, Sustainable, and Efficient:

Under our flagship Pacific Ballast® trademark, McWong's extensive portfolio of fluorescent ballasts has serviced the lighting industry for over two decades. Pacific Ballast® are designed to meet or exceed all ANSI, UL and industry regulatory requirements while ensuring cost effectiveness. Manufactured under unwavering quality standards, Pacific Ballast® are backed by one of the best warranties in the industry.

Electronic Fluorescent Ballasts:

Pacific brand electronic fluorescent ballasts are manufactured with the highest quality components and workmanship. Pacific has a comprehensive line of T5 and NEMA Premium designation T8 ballasts which are also CEE Qualified. Combined with our Energy Star® compliant ballasts we deliver an unparalleled sustainable solution for a green future.

Magnetic Fluorescent Ballasts:

Pacific brand magnetic fluorescent ballasts are a time-proven robust workhorse suitable for operation under the toughest lighting environments. Pacific magnetic fluorescent ballasts are also suitable in applications where radio interference of electronic ballast becomes problematic.

Sign Ballasts:

Employing high grade silicon steel cores with uniformly tight coil windings, Pacific brand sign ballasts are designed to provide reliable operation under extreme conditions, including -20ºF starting. Six models form the core of the product line for operation of all common lamp quantity and length combinations. Quality designs with rugged construction make Pacific brand sign ballasts ideal for outdoor sign applications where cold starting and lumen maintenance are critical.

Supplier's Site

Technical Specifications

  McWong International, Inc.
Product Category Ballasts
Product Number EB-232IS-U_923
Product Name Fluorescent Ballast
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 277V
Ballast Factor 0.8800
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
1000w HP SODIUM MULTI-TAP HOWARD -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Lamp Wattage 1000 watts
View Details
HID Ballast - 4MH250SAA3_36 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 250 watts
View Details