GE Lighting Compact Fluorescent Magnetic Ballast GEM2FT36RS120-120

Description
9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 2 LAMP(S) FT36W/4P LAMP TYPE 36 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.7 AMPERE INPUT CURRENT 78 W INPUT POWER RAPID STARTING TYPE 0.96 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION FEATURES AUTO-RESTART, THERMALLY PROTECTED
Datasheet
Description
9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 2 LAMP(S) FT36W/4P LAMP TYPE 36 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.7 AMPERE INPUT CURRENT 78 W INPUT POWER RAPID STARTING TYPE 0.96 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION FEATURES AUTO-RESTART, THERMALLY PROTECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Magnetic Ballast - GEM2FT36RS120-120 - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Magnetic Ballast
GEM2FT36RS120-120
Compact Fluorescent Magnetic Ballast GEM2FT36RS120-120
9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 2 LAMP(S) FT36W/4P LAMP TYPE 36 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.7 AMPERE INPUT CURRENT 78 W INPUT POWER RAPID STARTING TYPE 0.96 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION FEATURES AUTO-RESTART, THERMALLY PROTECTED
  • 9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 20 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL APPROVAL
  • 2 LAMP(S)
  • FT36W/4P LAMP TYPE
  • 36 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.7 AMPERE INPUT CURRENT
  • 78 W INPUT POWER
  • RAPID STARTING TYPE
  • 0.96 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • FEATURES AUTO-RESTART, THERMALLY PROTECTED
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM2FT36RS120-120
Product Name Compact Fluorescent Magnetic Ballast
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark; UL
Lamp Type CFL Lamp
Start Method Rapid Start
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Specs
Ballast Technology Duplexer
Lamp Type T12
Start Method Rapid Start
View Details
Ballasts - SKEU324HEL/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
BALLAST KIT MH1000 5-TAP - 82001 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V; 347V; 480V
View Details