Synapse Wireless RF Antennas KIT-ANT18-13-2.0

Description
2.4GHz Whip, Tilt RF Antenna Connector Mount
Datasheet
Description
2.4GHz Whip, Tilt RF Antenna Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - KIT-ANT18-13-2.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KIT-ANT18-13-2.0
RF Antennas KIT-ANT18-13-2.0
2.4GHz Whip, Tilt RF Antenna Connector Mount

2.4GHz Whip, Tilt RF Antenna Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number KIT-ANT18-13-2.0
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers