Synapse Wireless RF Antennas ANT-ORB-1.5-1

Description
2.4GHz Whip, Right Angle RF Antenna 1.5dBi Connector Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Right Angle RF Antenna 1.5dBi Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 746-1075-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
746-1075-ND
RF Antennas 746-1075-ND
2.4GHz Whip, Right Angle RF Antenna 1.5dBi Connector Mount

2.4GHz Whip, Right Angle RF Antenna 1.5dBi Connector Mount

Buy Now Datasheet
RF Antennas - ANT-ORB-1.5-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-ORB-1.5-1
RF Antennas ANT-ORB-1.5-1
2.4GHz Whip, Right Angle RF Antenna 1.5dBi Connector Mount

2.4GHz Whip, Right Angle RF Antenna 1.5dBi Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 746-1075-ND ANT-ORB-1.5-1
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers