McMaster-Carr Supply Company Connector A Mcm UE034

Description
Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:32.81ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:32.81ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector A Mcm - 65T0556 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Mcm
65T0556
Connector A Mcm 65T0556
Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:32.81ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:32.81ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65T0556
Product Name Connector A Mcm
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers