McMaster-Carr Supply Company 66Mm Mylar Cone Speaker; Driver Type Mcm SR00187

Description
66mm Mylar Cone Speaker; Driver Type:General Purpose; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:1W; External Diameter - Imperial:2.598"; Frequency Response Min:350Hz; Frequency Response Max:4.5kHz RoHS Compliant: Yes
Description
66mm Mylar Cone Speaker; Driver Type:General Purpose; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:1W; External Diameter - Imperial:2.598"; Frequency Response Min:350Hz; Frequency Response Max:4.5kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
66Mm Mylar Cone Speaker; Driver Type Mcm - 34C2739 - Newark, An Avnet Company
Chicago, IL, United States
66Mm Mylar Cone Speaker; Driver Type Mcm
34C2739
66Mm Mylar Cone Speaker; Driver Type Mcm 34C2739
66mm Mylar Cone Speaker; Driver Type:General Purpose; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:1W; External Diameter - Imperial:2.598"; Frequency Response Min:350Hz; Frequency Response Max:4.5kHz RoHS Compliant: Yes

66mm Mylar Cone Speaker; Driver Type:General Purpose; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:1W; External Diameter - Imperial:2.598"; Frequency Response Min:350Hz; Frequency Response Max:4.5kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 34C2739
Product Name 66Mm Mylar Cone Speaker; Driver Type Mcm
Nominal Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Home Audio, In-Wall Speaker - VSi 575 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
W6v2 10-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 10W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details