Challenge Electronics Speakers CAC25-01W75-07-1X

Description
6 Ohms General Purpose, Enclosure Included Speaker 1W 800Hz ~ 20kHz Top Square
Request a Quote Datasheet
Description
6 Ohms General Purpose, Enclosure Included Speaker 1W 800Hz ~ 20kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CAC25-01W75-07-1X-ND - DigiKey
Thief River Falls, MN, United States
6 Ohms General Purpose, Enclosure Included Speaker 1W 800Hz ~ 20kHz Top Square

6 Ohms General Purpose, Enclosure Included Speaker 1W 800Hz ~ 20kHz Top Square

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CAC25-01W75-07-1X-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
Speakers - 423-1178-ND - DigiKey
Specs
Resonance Frequency 400 Hz
Weight 0.51 g (0.02 oz)
View Details