Lighweight Headphones with 27mm Drivers and 10 Cord; Frequency Response Min:22Hz; Frequency Response Max:18kHz; Impedance:32ohm; Drive Unit Type:-; Connector Type:3.5mm Connector; Lead Length:10ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 73T6023 |
| Product Name | Lighweight Headphones With 27Mm Drivers And 10 Cord; Frequency Response Min Mcm |