McMaster-Carr Supply Company Bumper / Feet Mounting Mcm LS01634

Description
Bumper / Feet Mounting:Screw; Height:8mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:
Datasheet
Description
Bumper / Feet Mounting:Screw; Height:8mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bumper / Feet Mounting Mcm - 95K5447 - Newark, An Avnet Company
Chicago, IL, United States
Bumper / Feet Mounting Mcm
95K5447
Bumper / Feet Mounting Mcm 95K5447
Bumper / Feet Mounting:Screw; Height:8mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:

Bumper / Feet Mounting:Screw; Height:8mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95K5447
Product Name Bumper / Feet Mounting Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details