McMaster-Carr Supply Company 90° Up Vga Adapter; Connector Type A Mcm HK-VRMF-01

Description
90° Up VGA Adapter; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
90° Up VGA Adapter; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
90° Up Vga Adapter; Connector Type A Mcm - 65T0454 - Newark, An Avnet Company
Chicago, IL, United States
90° Up Vga Adapter; Connector Type A Mcm
65T0454
90° Up Vga Adapter; Connector Type A Mcm 65T0454
90° Up VGA Adapter; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

90° Up VGA Adapter; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65T0454
Product Name 90° Up Vga Adapter; Connector Type A Mcm
Product Type VGA Cable
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1863045 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 4.9 ft. (1.5m) - CBN-1.5M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers