McMaster-Carr Supply Company 3.5Mm Gold-Plated Stereo Jack; No. Of Contacts Mcm CN00566

Description
3.5mm Gold-Plated Stereo Jack; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm Gold-Plated Stereo Jack; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Gold-Plated Stereo Jack; No. Of Contacts Mcm - 50B4994 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Gold-Plated Stereo Jack; No. Of Contacts Mcm
50B4994
3.5Mm Gold-Plated Stereo Jack; No. Of Contacts Mcm 50B4994
3.5mm Gold-Plated Stereo Jack; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

3.5mm Gold-Plated Stereo Jack; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B4994
Product Name 3.5Mm Gold-Plated Stereo Jack; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data