Altech Corp. PCB, Terminal Pin Header; PCB; StraightPin Header; 7; 10 A; 300 V; 0.197 in. 30.357

Description
Polyamide 6.6 Strip , 0.197 in. Pin Spacing, Gray , Straight Pin Header Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray
Description
Polyamide 6.6 Strip , 0.197 in. Pin Spacing, Gray , Straight Pin Header Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray

Suppliers

Company
Product
Description
Supplier Links
PCB, Terminal Pin Header; PCB; StraightPin Header; 7; 10 A; 300 V; 0.197 in. - 70078348 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB, Terminal Pin Header; PCB; StraightPin Header; 7; 10 A; 300 V; 0.197 in.
70078348
PCB, Terminal Pin Header; PCB; StraightPin Header; 7; 10 A; 300 V; 0.197 in. 70078348
Polyamide 6.6 Strip , 0.197 in. Pin Spacing, Gray , Straight Pin Header Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10 A, 300 V, 22-14 AWG Standard Color: Gray

Polyamide 6.6 Strip , 0.197 in. Pin Spacing, Gray , Straight Pin Header
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles.
STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs.

  • 10 A, 300 V, 22-14 AWG
  • Standard Color: Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70078348
Product Name PCB, Terminal Pin Header; PCB; StraightPin Header; 7; 10 A; 300 V; 0.197 in.
Termination PCB
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
Headers, Plugs and Sockets - 1920-1322-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers