McMaster-Carr Supply Company 2.5Mm In-Line Connector - Metal; No. Of Contacts Mcm CN00364

Description
2.5mm In-Line Connector - Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2.5mm In-Line Connector - Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5Mm In-Line Connector - Metal; No. Of Contacts Mcm - 94B0895 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm In-Line Connector - Metal; No. Of Contacts Mcm
94B0895
2.5Mm In-Line Connector - Metal; No. Of Contacts Mcm 94B0895
2.5mm In-Line Connector - Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

2.5mm In-Line Connector - Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B0895
Product Name 2.5Mm In-Line Connector - Metal; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details