Frequency Response Min:50kHz; Frequency Response Max:18kHz; Impedance:32ohm; Drive Unit Type:-; Connector Type:3.5mm Connector; Lead Length:1m; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 39C0620 |
| Product Name | Frequency Response Min Mcm |