McMaster-Carr Supply Company 1.3Mm I.d.3.5Mm O.d.right Angle Power Plug; Gender Mcm AR70628

Description
1.3mm I.D.3.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Voltage Rating:12V RoHS Compliant: Yes
Datasheet
Description
1.3mm I.D.3.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Voltage Rating:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3Mm I.d.3.5Mm O.d.right Angle Power Plug; Gender Mcm - 34C6219 - Newark, An Avnet Company
Chicago, IL, United States
1.3Mm I.d.3.5Mm O.d.right Angle Power Plug; Gender Mcm
34C6219
1.3Mm I.d.3.5Mm O.d.right Angle Power Plug; Gender Mcm 34C6219
1.3mm I.D.3.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Voltage Rating:12V RoHS Compliant: Yes

1.3mm I.D.3.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Voltage Rating:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C6219
Product Name 1.3Mm I.d.3.5Mm O.d.right Angle Power Plug; Gender Mcm
Gender Male / Plug
Geometry Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details