McMaster-Carr Supply Company 2.5Mm I.d.5.5Mm O.d.right Angle Power Plug; Gender Mcm AR70627

Description
2.5mm I.D.5.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Description
2.5mm I.D.5.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2.5Mm I.d.5.5Mm O.d.right Angle Power Plug; Gender Mcm - 39C0423 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm I.d.5.5Mm O.d.right Angle Power Plug; Gender Mcm
39C0423
2.5Mm I.d.5.5Mm O.d.right Angle Power Plug; Gender Mcm 39C0423
2.5mm I.D.5.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

2.5mm I.D.5.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0423
Product Name 2.5Mm I.d.5.5Mm O.d.right Angle Power Plug; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers