McMaster-Carr Supply Company Modular Connector Type Mcm 831-2531

Description
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector Orientation:Straight ; Shielding:- RoHS Compliant: Yes
Description
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector Orientation:Straight ; Shielding:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Connector Type Mcm - 61T4343 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector Type Mcm
61T4343
Modular Connector Type Mcm 61T4343
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector Orientation:Straight ; Shielding:- RoHS Compliant: Yes

Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector Orientation:Straight; Shielding:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61T4343
Product Name Modular Connector Type Mcm
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products