McMaster-Carr Supply Company 100 Pack Cat5E Rj45 Cable Connectors - Solid Cable; Modular Connector Type Mcm 831-2230

Description
100 Pack Cat5E RJ45 Cable Connectors - Solid Cable; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5, Cat5e; IP Rating:-; LEDs:Without LED RoHS Compliant: Yes
Datasheet
Description
100 Pack Cat5E RJ45 Cable Connectors - Solid Cable; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5, Cat5e; IP Rating:-; LEDs:Without LED RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Pack Cat5E Rj45 Cable Connectors - Solid Cable; Modular Connector Type Mcm - 04M6920 - Newark, An Avnet Company
Chicago, IL, United States
100 Pack Cat5E Rj45 Cable Connectors - Solid Cable; Modular Connector Type Mcm
04M6920
100 Pack Cat5E Rj45 Cable Connectors - Solid Cable; Modular Connector Type Mcm 04M6920
100 Pack Cat5E RJ45 Cable Connectors - Solid Cable; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5, Cat5e; IP Rating:-; LEDs:Without LED RoHS Compliant: Yes

100 Pack Cat5E RJ45 Cable Connectors - Solid Cable; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5, Cat5e; IP Rating:-; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04M6920
Product Name 100 Pack Cat5E Rj45 Cable Connectors - Solid Cable; Modular Connector Type Mcm
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products