McMaster-Carr Supply Company Cat5E Rj45 Blue Keystone Jack; Modular Connector Type Mcm 831-2129

Description
Cat5E RJ45 Blue Keystone Jack; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Shielding:Unshielded RoHS Compliant: Yes
Description
Cat5E RJ45 Blue Keystone Jack; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Shielding:Unshielded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat5E Rj45 Blue Keystone Jack; Modular Connector Type Mcm - 65J9309 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Blue Keystone Jack; Modular Connector Type Mcm
65J9309
Cat5E Rj45 Blue Keystone Jack; Modular Connector Type Mcm 65J9309
Cat5E RJ45 Blue Keystone Jack; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Shielding:Unshielded RoHS Compliant: Yes

Cat5E RJ45 Blue Keystone Jack; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65J9309
Product Name Cat5E Rj45 Blue Keystone Jack; Modular Connector Type Mcm
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details