McMaster-Carr Supply Company Modular Connector Type Mcm 831-2127

Description
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:-; Shielding:Unshielded RoHS Compliant: Yes
Description
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:-; Shielding:Unshielded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Connector Type Mcm - 58K5261 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector Type Mcm
58K5261
Modular Connector Type Mcm 58K5261
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:-; Shielding:Unshielded RoHS Compliant: Yes

Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58K5261
Product Name Modular Connector Type Mcm
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details