McMaster-Carr Supply Company Cat5E Rj45 Yellow Keystone Jack; Modular Connector Type Mcm 831-2125

Description
Cat5E RJ45 Yellow Keystone Jack; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes
Datasheet
Description
Cat5E RJ45 Yellow Keystone Jack; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Rj45 Yellow Keystone Jack; Modular Connector Type Mcm - 65J9307 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Yellow Keystone Jack; Modular Connector Type Mcm
65J9307
Cat5E Rj45 Yellow Keystone Jack; Modular Connector Type Mcm 65J9307
Cat5E RJ45 Yellow Keystone Jack; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes

Cat5E RJ45 Yellow Keystone Jack; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65J9307
Product Name Cat5E Rj45 Yellow Keystone Jack; Modular Connector Type Mcm
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-585-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers