McMaster-Carr Supply Company 9 Pin Male To Male Gender Adapter; No. Of Contacts Mcm 83-980

Description
9 Pin Male to Male Gender Adapter; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
9 Pin Male to Male Gender Adapter; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
9 Pin Male To Male Gender Adapter; No. Of Contacts Mcm - 50B5358 - Newark, An Avnet Company
Chicago, IL, United States
9 Pin Male To Male Gender Adapter; No. Of Contacts Mcm
50B5358
9 Pin Male To Male Gender Adapter; No. Of Contacts Mcm 50B5358
9 Pin Male to Male Gender Adapter; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

9 Pin Male to Male Gender Adapter; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B5358
Product Name 9 Pin Male To Male Gender Adapter; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products