McMaster-Carr Supply Company 25 Pin Male Crimp Type Series D Sub Connector; No. Of Contacts Mcm 83-242

Description
25 Pin Male Crimp Type Series D Sub Connector; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
25 Pin Male Crimp Type Series D Sub Connector; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
25 Pin Male Crimp Type Series D Sub Connector; No. Of Contacts Mcm - 94B2742 - Newark, An Avnet Company
Chicago, IL, United States
25 Pin Male Crimp Type Series D Sub Connector; No. Of Contacts Mcm
94B2742
25 Pin Male Crimp Type Series D Sub Connector; No. Of Contacts Mcm 94B2742
25 Pin Male Crimp Type Series D Sub Connector; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

25 Pin Male Crimp Type Series D Sub Connector; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B2742
Product Name 25 Pin Male Crimp Type Series D Sub Connector; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M12G5-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details