McMaster-Carr Supply Company Db9 To Rj45 Adapter Kit; D Sub Connector A Mcm 83-2350

Description
DB9 to RJ45 Adapter Kit; D Sub Connector A:-; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:-; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
DB9 to RJ45 Adapter Kit; D Sub Connector A:-; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:-; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Db9 To Rj45 Adapter Kit; D Sub Connector A Mcm - 39C0700 - Newark, An Avnet Company
Chicago, IL, United States
Db9 To Rj45 Adapter Kit; D Sub Connector A Mcm
39C0700
Db9 To Rj45 Adapter Kit; D Sub Connector A Mcm 39C0700
DB9 to RJ45 Adapter Kit; D Sub Connector A:-; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:-; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

DB9 to RJ45 Adapter Kit; D Sub Connector A:-; Convert From Gender:Receptacle; Convert From Positions:9Positions; D Sub Connector B:-; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0700
Product Name Db9 To Rj45 Adapter Kit; D Sub Connector A Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products