McMaster-Carr Supply Company No. Of Contacts Mcm 83-225

Description
No. of Contacts:15Contacts; Gender:-; Contact Termination Type:Crimp / Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
No. of Contacts:15Contacts; Gender:-; Contact Termination Type:Crimp / Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 03C3921 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
03C3921
No. Of Contacts Mcm 03C3921
No. of Contacts:15Contacts; Gender:-; Contact Termination Type:Crimp / Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

No. of Contacts:15Contacts; Gender:-; Contact Termination Type:Crimp / Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03C3921
Product Name No. Of Contacts Mcm
Termination Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRE.3K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 45080028 - Radwell International
Specs
Geometry Straight
View Details